Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.33 Ohm, 330 Mw, 1% Rohs Compliant Panasonic ERJ8BQFR33V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.33 ohm, 330 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.33 ohm, 330 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.33 Ohm, 330 Mw, 1% Rohs Compliant Panasonic - 63W1372 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.33 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
63W1372
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.33 Ohm, 330 Mw, 1% Rohs Compliant Panasonic 63W1372
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.33 ohm, 330 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.33 ohm, 330 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic - 12AC1215 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic
12AC1215
Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic 12AC1215
CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:ERJ8B Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 500 MW; Resistance:0.33ohm; Product Range:ERJ8B Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1372 12AC1215
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.33 Ohm, 330 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R33, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR82FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details