Panasonic Surface Mount Resistors ERJ8BQF1R5V

Description
Panasonic ERJ8BQF1R5V
Request a Quote Datasheet
Description
Panasonic ERJ8BQF1R5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7215965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215965
Surface Mount Resistors 7215965
Panasonic ERJ8BQF1R5V

Panasonic ERJ8BQF1R5V

Supplier's Site
Surface Mount Resistors - 9225983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9225983
Surface Mount Resistors 9225983
Panasonic ERJ8BQF1R5V

Panasonic ERJ8BQF1R5V

Supplier's Site
Surface Mount Resistors - 7215965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7215965P
Surface Mount Resistors 7215965P
Panasonic ERJ8BQF1R5V

Panasonic ERJ8BQF1R5V

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 1% Rohs Compliant Panasonic - 63W1385 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
63W1385
Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 1% Rohs Compliant Panasonic 63W1385
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1.5 ohm, 330 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 1.5 ohm, 330 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 1R5, 1%, 500 Mw, 1206; Resistance Panasonic - 12AC1216 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R5, 1%, 500 Mw, 1206; Resistance Panasonic
12AC1216
Current Sense Res, 1R5, 1%, 500 Mw, 1206; Resistance Panasonic 12AC1216
CURRENT SENSE RES, 1R5, 1%, 500 MW, 1206; Resistance:1.5ohm; Product Range:ERJ8BQ Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R5, 1%, 500 MW, 1206; Resistance:1.5ohm; Product Range:ERJ8BQ Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7215965 9225983 7215965P 63W1385 12AC1216
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Smd Current Sense Resistors, Aec-Q200 Erj Series, 1.5 Ohm, 330 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 1R5, 1%, 500 Mw, 1206; Resistance Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details