Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic ERJ6RSFR10V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic - 63W1365 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic
63W1365
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic 63W1365
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 125 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.1 ohm, 125 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R1, 1%, 125 Mw, 0805; Resistance Panasonic - 12AC1214 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R1, 1%, 125 Mw, 0805; Resistance Panasonic
12AC1214
Current Sense Res, 0R1, 1%, 125 Mw, 0805; Resistance Panasonic 12AC1214
CURRENT SENSE RES, 0R1, 1%, 125 MW, 0805; Resistance:0.1ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R1, 1%, 125 MW, 0805; Resistance:0.1ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1365 12AC1214
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.1 Ohm, 125 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R1, 1%, 125 Mw, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED12L4FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers