Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.82 Ohm, 125 Mw, 1% Rohs Compliant Panasonic ERJ6RQFR82V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.82 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.82 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.82 Ohm, 125 Mw, 1% Rohs Compliant Panasonic - 63W1347 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.82 Ohm, 125 Mw, 1% Rohs Compliant Panasonic
63W1347
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.82 Ohm, 125 Mw, 1% Rohs Compliant Panasonic 63W1347
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.82 ohm, 125 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.82 ohm, 125 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R82, 1%, 125 Mw; Resistance Panasonic - 12AC1213 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R82, 1%, 125 Mw; Resistance Panasonic
12AC1213
Current Sense Res, 0R82, 1%, 125 Mw; Resistance Panasonic 12AC1213
CURRENT SENSE RES, 0R82, 1%, 125 MW; Resistance:0.82ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R82, 1%, 125 MW; Resistance:0.82ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1347 12AC1213
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.82 Ohm, 125 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R82, 1%, 125 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details