Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.47 Ohm, 125 Mw, 1% Rohs Compliant Panasonic ERJ6RQFR47V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.47 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.47 ohm, 125 mW, - 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.47 Ohm, 125 Mw, 1% Rohs Compliant Panasonic - 63W1341 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.47 Ohm, 125 Mw, 1% Rohs Compliant Panasonic
63W1341
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.47 Ohm, 125 Mw, 1% Rohs Compliant Panasonic 63W1341
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.47 ohm, 125 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.47 ohm, 125 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R47, 1%, 125 Mw; Resistance Panasonic - 12AC1212 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 125 Mw; Resistance Panasonic
12AC1212
Current Sense Res, 0R47, 1%, 125 Mw; Resistance Panasonic 12AC1212
CURRENT SENSE RES, 0R47, 1%, 125 MW; Resistance:0.47ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 125 MW; Resistance:0.47ohm; Product Range:ERJ6R Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1341 12AC1212
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.47 Ohm, 125 Mw, 1% Rohs Compliant Panasonic Current Sense Res, 0R47, 1%, 125 Mw; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Current Sensing Current Sensing
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138663DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details