Panasonic Res, 820K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6RED8203V

Description
RES, 820K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 820K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 02AC3646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
02AC3646
Res, 820K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 02AC3646
RES, 820K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 820K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AC3646
Product Name Res, 820K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details