Panasonic Surface Mount Resistors ERJ6RED56R0V

Description
Panasonic ERJ6RED56R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED56R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102056
Surface Mount Resistors 8102056
Panasonic ERJ6RED56R0V

Panasonic ERJ6RED56R0V

Supplier's Site
Surface Mount Resistors - 8102056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102056P
Surface Mount Resistors 8102056P
Panasonic ERJ6RED56R0V

Panasonic ERJ6RED56R0V

Supplier's Site
Surface Mount Resistors - 1690986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690986
Surface Mount Resistors 1690986
Panasonic ERJ6RED56R0V

Panasonic ERJ6RED56R0V

Supplier's Site
Res, 56R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 01AC1819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
01AC1819
Res, 56R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 01AC1819
RES, 56R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 56R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:56ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102056 8102056P 01AC1819
Product Name Surface Mount Resistors Surface Mount Resistors Res, 56R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 56 ohms 56 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details