Panasonic Surface Mount Resistors ERJ6RED51R0V

Description
Panasonic ERJ6RED51R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED51R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102044P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102044P
Surface Mount Resistors 8102044P
Panasonic ERJ6RED51R0V

Panasonic ERJ6RED51R0V

Supplier's Site
Surface Mount Resistors - 8102044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102044
Surface Mount Resistors 8102044
Panasonic ERJ6RED51R0V

Panasonic ERJ6RED51R0V

Supplier's Site
Surface Mount Resistors - 1690983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690983
Surface Mount Resistors 1690983
Panasonic ERJ6RED51R0V

Panasonic ERJ6RED51R0V

Supplier's Site
Res, 51R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9554
Res, 51R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9554
RES, 51R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 51R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102044P 8102044 85Y9554
Product Name Surface Mount Resistors Surface Mount Resistors Res, 51R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 51 ohms 51 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details