Panasonic Surface Mount Resistors ERJ6RED4703V

Description
Panasonic ERJ6RED4703V
Request a Quote Datasheet
Description
Panasonic ERJ6RED4703V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102038
Surface Mount Resistors 8102038
Panasonic ERJ6RED4703V

Panasonic ERJ6RED4703V

Supplier's Site
Surface Mount Resistors - 1690981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690981
Surface Mount Resistors 1690981
Panasonic ERJ6RED4703V

Panasonic ERJ6RED4703V

Supplier's Site
Res, 470K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 92Y2965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
92Y2965
Res, 470K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 92Y2965
RES, 470K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 470K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:470kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8102038 92Y2965
Product Name Surface Mount Resistors Res, 470K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details