Panasonic Surface Mount Resistors ERJ6RED39R0V

Description
Panasonic ERJ6RED39R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED39R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8102022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8102022P
Surface Mount Resistors 8102022P
Panasonic ERJ6RED39R0V

Panasonic ERJ6RED39R0V

Supplier's Site
Surface Mount Resistors - 1690976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690976
Surface Mount Resistors 1690976
Panasonic ERJ6RED39R0V

Panasonic ERJ6RED39R0V

Supplier's Site
Res, 39R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 48AC2927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
48AC2927
Res, 39R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 48AC2927
RES, 39R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 39R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8102022P 1690976 48AC2927
Product Name Surface Mount Resistors Surface Mount Resistors Res, 39R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 39 ohms 39 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details