Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057677-ERJ6RED360V
Voltage Rating: 150 V
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Resistance: 36 Ω
Power Rating: 100 mW
Categories: OEM Parts(C-E)
Case / Package: 0805
Case / Package: 2012
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057677-ERJ6RED360V |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJ6RED360V |