Panasonic Res, 280K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic ERJ6RED2803V

Description
RES, 280K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 280K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 31AC6506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
31AC6506
Res, 280K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 31AC6506
RES, 280K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 280K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:280kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31AC6506
Product Name Res, 280K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers