Panasonic Surface Mount Resistors ERJ6RED27R0V

Description
Panasonic ERJ6RED27R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED27R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101996
Surface Mount Resistors 8101996
Panasonic ERJ6RED27R0V

Panasonic ERJ6RED27R0V

Supplier's Site
Surface Mount Resistors - 8101996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101996P
Surface Mount Resistors 8101996P
Panasonic ERJ6RED27R0V

Panasonic ERJ6RED27R0V

Supplier's Site
Surface Mount Resistors - 1690970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690970
Surface Mount Resistors 1690970
Panasonic ERJ6RED27R0V

Panasonic ERJ6RED27R0V

Supplier's Site
Res, 27R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 96Y5754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
96Y5754
Res, 27R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 96Y5754
RES, 27R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 27R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:27ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101996 8101996P 96Y5754
Product Name Surface Mount Resistors Surface Mount Resistors Res, 27R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 27 ohms 27 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details