Panasonic Surface Mount Resistors ERJ6RED24R0V

Description
Panasonic ERJ6RED24R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED24R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101984
Surface Mount Resistors 8101984
Panasonic ERJ6RED24R0V

Panasonic ERJ6RED24R0V

Supplier's Site
Surface Mount Resistors - 1690966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690966
Surface Mount Resistors 1690966
Panasonic ERJ6RED24R0V

Panasonic ERJ6RED24R0V

Supplier's Site
Res, 24R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 24AC8445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
24AC8445
Res, 24R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 24AC8445
RES, 24R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 24R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101984 24AC8445
Product Name Surface Mount Resistors Res, 24R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details