Panasonic Surface Mount Resistors ERJ6RED2403V

Description
Panasonic ERJ6RED2403V
Request a Quote Datasheet
Description
Panasonic ERJ6RED2403V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101980P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101980P
Surface Mount Resistors 8101980P
Panasonic ERJ6RED2403V

Panasonic ERJ6RED2403V

Supplier's Site
Surface Mount Resistors - 8101980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101980
Surface Mount Resistors 8101980
Panasonic ERJ6RED2403V

Panasonic ERJ6RED2403V

Supplier's Site
Surface Mount Resistors - 1690965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690965
Surface Mount Resistors 1690965
Panasonic ERJ6RED2403V

Panasonic ERJ6RED2403V

Supplier's Site
Res, 240K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 17AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
17AC5379
Res, 240K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 17AC5379
RES, 240K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 240K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101980P 8101980 17AC5379
Product Name Surface Mount Resistors Surface Mount Resistors Res, 240K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 240000 ohms 240000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details