Panasonic Surface Mount Resistors ERJ6RED2003V

Description
Panasonic ERJ6RED2003V
Request a Quote Datasheet
Description
Panasonic ERJ6RED2003V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101971P
Surface Mount Resistors 8101971P
Panasonic ERJ6RED2003V

Panasonic ERJ6RED2003V

Supplier's Site
Surface Mount Resistors - 8101971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101971
Surface Mount Resistors 8101971
Panasonic ERJ6RED2003V

Panasonic ERJ6RED2003V

Supplier's Site
Surface Mount Resistors - 1690963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690963
Surface Mount Resistors 1690963
Panasonic ERJ6RED2003V

Panasonic ERJ6RED2003V

Supplier's Site
Res, 200K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9551
Res, 200K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9551
RES, 200K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 200K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101971P 8101971 85Y9551
Product Name Surface Mount Resistors Surface Mount Resistors Res, 200K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 200000 ohms 200000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details