Panasonic Surface Mount Resistors ERJ6RED1203V

Description
Panasonic ERJ6RED1203V
Request a Quote Datasheet
Description
Panasonic ERJ6RED1203V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101930P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101930P
Surface Mount Resistors 8101930P
Panasonic ERJ6RED1203V

Panasonic ERJ6RED1203V

Supplier's Site
Surface Mount Resistors - 1690952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690952
Surface Mount Resistors 1690952
Panasonic ERJ6RED1203V

Panasonic ERJ6RED1203V

Supplier's Site
Res, 120K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9548
Res, 120K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9548
RES, 120K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:120kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101930P 1690952 85Y9548
Product Name Surface Mount Resistors Surface Mount Resistors Res, 120K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 120000 ohms 120000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details