Panasonic Surface Mount Resistors ERJ6RED10R0V

Description
Panasonic ERJ6RED10R0V
Request a Quote Datasheet
Description
Panasonic ERJ6RED10R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101924
Surface Mount Resistors 8101924
Panasonic ERJ6RED10R0V

Panasonic ERJ6RED10R0V

Supplier's Site
Surface Mount Resistors - 8101924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101924P
Surface Mount Resistors 8101924P
Panasonic ERJ6RED10R0V

Panasonic ERJ6RED10R0V

Supplier's Site
Surface Mount Resistors - 1690951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690951
Surface Mount Resistors 1690951
Panasonic ERJ6RED10R0V

Panasonic ERJ6RED10R0V

Supplier's Site
Res Thick Film 0805 10 Ohm 0.5% 1/10W 100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ6RED10R0V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0805 10 Ohm 0.5% 1/10W 100ppm/C Molded SMD Punched Carrier T/R
590-ERJ6RED10R0V
Res Thick Film 0805 10 Ohm 0.5% 1/10W 100ppm/C Molded SMD Punched Carrier T/R 590-ERJ6RED10R0V
Res Thick Film 0805 10 Ohm 0.5% 1/10W 100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 0805 10 Ohm 0.5% 1/10W 100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site
Res, 10R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9546
Res, 10R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9546
RES, 10R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 10R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8101924 8101924P 590-ERJ6RED10R0V 85Y9546
Product Name Surface Mount Resistors Surface Mount Resistors Res Thick Film 0805 10 Ohm 0.5% 1/10W 100ppm/C Molded SMD Punched Carrier T/R Res, 10R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details