Panasonic Surface Mount Resistors ERJ6RBD9101V

Description
Panasonic ERJ6RBD9101V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD9101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101918
Surface Mount Resistors 8101918
Panasonic ERJ6RBD9101V

Panasonic ERJ6RBD9101V

Supplier's Site
Surface Mount Resistors - 1690949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690949
Surface Mount Resistors 1690949
Panasonic ERJ6RBD9101V

Panasonic ERJ6RBD9101V

Supplier's Site
Res, 9K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9545
Res, 9K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9545
RES, 9K1, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101918 85Y9545
Product Name Surface Mount Resistors Res, 9K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details