Panasonic Chip Resistor - Surface Mount - ERJ6RBD8202V ERJ6RBD8202V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214493-ERJ6RBD8202V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 2 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 82 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6RBD8202V; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214493-ERJ6RBD8202V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 2 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 82 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6RBD8202V; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 2012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ6RBD8202V - 1214493-ERJ6RBD8202V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6RBD8202V
1214493-ERJ6RBD8202V
Chip Resistor - Surface Mount - ERJ6RBD8202V 1214493-ERJ6RBD8202V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214493-ERJ6RBD8202V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 2 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 82 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6RBD8202V; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214493-ERJ6RBD8202V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 150 V
Length: 2 mm
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 82 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): ERJ-6RBD8202V;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now
SMD 0.1W 82000ohm 150V Resistor - 52-ERJ6RBD8202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 82000ohm 150V Resistor
52-ERJ6RBD8202V
SMD 0.1W 82000ohm 150V Resistor 52-ERJ6RBD8202V
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 82000ohm, 150V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6RBD8202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 82000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 82000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD8202V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 82000ohm, 150V, 0.5% +/-Tol, 50ppm/Cel, Surface Mount, 0805, CHIP Product overview: ERJ6RBD8202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 82000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 82000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD8202V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 82K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9544
Res, 82K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9544
RES, 82K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 82K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1214493-ERJ6RBD8202V 52-ERJ6RBD8202V 85Y9544
Product Name Chip Resistor - Surface Mount - ERJ6RBD8202V SMD 0.1W 82000ohm 150V Resistor Res, 82K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers