Panasonic Surface Mount Resistors ERJ6RBD7500V

Description
Panasonic ERJ6RBD7500V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD7500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101892
Surface Mount Resistors 8101892
Panasonic ERJ6RBD7500V

Panasonic ERJ6RBD7500V

Supplier's Site
Surface Mount Resistors - 1690943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690943
Surface Mount Resistors 1690943
Panasonic ERJ6RBD7500V

Panasonic ERJ6RBD7500V

Supplier's Site
Res, 750R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 98Y2216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
98Y2216
Res, 750R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 98Y2216
RES, 750R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 750R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101892 98Y2216
Product Name Surface Mount Resistors Res, 750R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details