Panasonic Surface Mount Resistors ERJ6RBD6802V

Description
Panasonic ERJ6RBD6802V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD6802V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101883
Surface Mount Resistors 8101883
Panasonic ERJ6RBD6802V

Panasonic ERJ6RBD6802V

Supplier's Site
Surface Mount Resistors - 1690940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690940
Surface Mount Resistors 1690940
Panasonic ERJ6RBD6802V

Panasonic ERJ6RBD6802V

Supplier's Site
Res, 68K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9541
Res, 68K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9541
RES, 68K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 68K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101883 85Y9541
Product Name Surface Mount Resistors Res, 68K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details