Panasonic Surface Mount Resistors ERJ6RBD6801V

Description
Panasonic ERJ6RBD6801V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD6801V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101889
Surface Mount Resistors 8101889
Panasonic ERJ6RBD6801V

Panasonic ERJ6RBD6801V

Supplier's Site
Surface Mount Resistors - 8101889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101889P
Surface Mount Resistors 8101889P
Panasonic ERJ6RBD6801V

Panasonic ERJ6RBD6801V

Supplier's Site
Surface Mount Resistors - 1690942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690942
Surface Mount Resistors 1690942
Panasonic ERJ6RBD6801V

Panasonic ERJ6RBD6801V

Supplier's Site
Res, 6K8, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9540
Res, 6K8, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9540
RES, 6K8, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101889 8101889P 85Y9540
Product Name Surface Mount Resistors Surface Mount Resistors Res, 6K8, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 6800 ohms 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details