Panasonic Surface Mount Resistors ERJ6RBD5101V

Description
Panasonic ERJ6RBD5101V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD5101V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101851P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101851P
Surface Mount Resistors 8101851P
Panasonic ERJ6RBD5101V

Panasonic ERJ6RBD5101V

Supplier's Site
Surface Mount Resistors - 8101851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101851
Surface Mount Resistors 8101851
Panasonic ERJ6RBD5101V

Panasonic ERJ6RBD5101V

Supplier's Site
Surface Mount Resistors - 1690931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690931
Surface Mount Resistors 1690931
Panasonic ERJ6RBD5101V

Panasonic ERJ6RBD5101V

Supplier's Site
Res, 5K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9533
Res, 5K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9533
RES, 5K1, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101851P 8101851 85Y9533
Product Name Surface Mount Resistors Surface Mount Resistors Res, 5K1, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 5100 ohms 5100 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details