Panasonic Surface Mount Resistors ERJ6RBD5100V

Description
Panasonic ERJ6RBD5100V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD5100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1690933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690933
Surface Mount Resistors 1690933
Panasonic ERJ6RBD5100V

Panasonic ERJ6RBD5100V

Supplier's Site
Res, 510R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9532
Res, 510R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9532
RES, 510R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 510R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:510ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1690933 85Y9532
Product Name Surface Mount Resistors Res, 510R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details