Panasonic Surface Mount Resistors ERJ6RBD4702V

Description
Panasonic ERJ6RBD4702V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD4702V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101849
Surface Mount Resistors 8101849
Panasonic ERJ6RBD4702V

Panasonic ERJ6RBD4702V

Supplier's Site
Surface Mount Resistors - 8101849P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101849P
Surface Mount Resistors 8101849P
Panasonic ERJ6RBD4702V

Panasonic ERJ6RBD4702V

Supplier's Site
Surface Mount Resistors - 1690930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690930
Surface Mount Resistors 1690930
Panasonic ERJ6RBD4702V

Panasonic ERJ6RBD4702V

Supplier's Site
Res, 47K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9531
Res, 47K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9531
RES, 47K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 47K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101849 8101849P 85Y9531
Product Name Surface Mount Resistors Surface Mount Resistors Res, 47K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers