Panasonic Surface Mount Resistors ERJ6RBD4701V

Description
Panasonic ERJ6RBD4701V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD4701V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101845P
Surface Mount Resistors 8101845P
Panasonic ERJ6RBD4701V

Panasonic ERJ6RBD4701V

Supplier's Site
Surface Mount Resistors - 8101845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101845
Surface Mount Resistors 8101845
Panasonic ERJ6RBD4701V

Panasonic ERJ6RBD4701V

Supplier's Site
Surface Mount Resistors - 1690929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690929
Surface Mount Resistors 1690929
Panasonic ERJ6RBD4701V

Panasonic ERJ6RBD4701V

Supplier's Site
Res, 4K7, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9530
Res, 4K7, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9530
RES, 4K7, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101845P 8101845 85Y9530
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K7, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details