Panasonic Automotive SMD 0.1W 10W Resistor ERJ6RBD4302V

Description
Res Thick Film 0805 43K Ohm 0.5% 0.1W(1/10W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ6RBD4302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD4302V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0805 43K Ohm 0.5% 0.1W(1/10W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ6RBD4302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD4302V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W 10W Resistor - 52-ERJ6RBD4302V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERJ6RBD4302V
Automotive SMD 0.1W 10W Resistor 52-ERJ6RBD4302V
Res Thick Film 0805 43K Ohm 0.5% 0.1W(1/10W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ6RBD4302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD4302V can be used for catalog matching and distributor lookup.

Res Thick Film 0805 43K Ohm 0.5% 0.1W(1/10W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ6RBD4302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD4302V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ6RBD4302V - 1049002-ERJ6RBD4302V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6RBD4302V
1049002-ERJ6RBD4302V
Chip Resistor - Surface Mount - ERJ6RBD4302V 1049002-ERJ6RBD4302V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049002-ERJ6RBD4302V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 43 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-PB6D4302V; ERJ6RBD3902V; ERJ6RBD4702V; RT0805DRE0743KL; RT0805DRE0747KL; RT0805DRE0739K2LERJ- 6RBD4302V; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049002-ERJ6RBD4302V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 43 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERJ-PB6D4302V; ERJ6RBD3902V; ERJ6RBD4702V; RT0805DRE0743KL; RT0805DRE0747KL; RT0805DRE0739K2LERJ-6RBD4302V;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
Surface Mount Resistors - 8101833P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101833P
Surface Mount Resistors 8101833P
Panasonic ERJ6RBD4302V

Panasonic ERJ6RBD4302V

Supplier's Site
Surface Mount Resistors - 8101833 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101833
Surface Mount Resistors 8101833
Panasonic ERJ6RBD4302V

Panasonic ERJ6RBD4302V

Supplier's Site
Surface Mount Resistors - 1690926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690926
Surface Mount Resistors 1690926
Panasonic ERJ6RBD4302V

Panasonic ERJ6RBD4302V

Supplier's Site
Res, 43K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9528
Res, 43K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9528
RES, 43K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 43K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:43kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ6RBD4302V 1049002-ERJ6RBD4302V 8101833P 8101833 85Y9528
Product Name Automotive SMD 0.1W 10W Resistor Chip Resistor - Surface Mount - ERJ6RBD4302V Surface Mount Resistors Surface Mount Resistors Res, 43K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Resistance Range 43000 ohms 43000 ohms 43000 ohms 43000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 150 volts 150 volts 150 volts
Operating AC Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details