Panasonic Surface Mount Resistors ERJ6RBD3902V

Description
Panasonic ERJ6RBD3902V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD3902V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101827P
Surface Mount Resistors 8101827P
Panasonic ERJ6RBD3902V

Panasonic ERJ6RBD3902V

Supplier's Site
Surface Mount Resistors - 8101827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101827
Surface Mount Resistors 8101827
Panasonic ERJ6RBD3902V

Panasonic ERJ6RBD3902V

Supplier's Site
Surface Mount Resistors - 1690925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690925
Surface Mount Resistors 1690925
Panasonic ERJ6RBD3902V

Panasonic ERJ6RBD3902V

Supplier's Site
Res, 39K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9526
Res, 39K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9526
RES, 39K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 39K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:39kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101827P 8101827 85Y9526
Product Name Surface Mount Resistors Surface Mount Resistors Res, 39K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 39000 ohms 39000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers