Panasonic Surface Mount Resistors ERJ6RBD3900V

Description
Panasonic ERJ6RBD3900V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD3900V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101820
Surface Mount Resistors 8101820
Panasonic ERJ6RBD3900V

Panasonic ERJ6RBD3900V

Supplier's Site
Surface Mount Resistors - 8101820P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101820P
Surface Mount Resistors 8101820P
Panasonic ERJ6RBD3900V

Panasonic ERJ6RBD3900V

Supplier's Site
Surface Mount Resistors - 1690923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690923
Surface Mount Resistors 1690923
Panasonic ERJ6RBD3900V

Panasonic ERJ6RBD3900V

Supplier's Site
Res, 390R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 96Y5753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
96Y5753
Res, 390R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 96Y5753
RES, 390R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 390R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101820 8101820P 96Y5753
Product Name Surface Mount Resistors Surface Mount Resistors Res, 390R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details