Panasonic Surface Mount Resistors ERJ6RBD3602V

Description
Panasonic ERJ6RBD3602V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD3602V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101811
Surface Mount Resistors 8101811
Panasonic ERJ6RBD3602V

Panasonic ERJ6RBD3602V

Supplier's Site
Surface Mount Resistors - 1690920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690920
Surface Mount Resistors 1690920
Panasonic ERJ6RBD3602V

Panasonic ERJ6RBD3602V

Supplier's Site
Res, 36K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 46AC0722 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
46AC0722
Res, 36K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 46AC0722
RES, 36K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 36K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101811 46AC0722
Product Name Surface Mount Resistors Res, 36K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details