Panasonic Surface Mount Resistors ERJ6RBD3300V

Description
Panasonic ERJ6RBD3300V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD3300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101808P
Surface Mount Resistors 8101808P
Panasonic ERJ6RBD3300V

Panasonic ERJ6RBD3300V

Supplier's Site
Surface Mount Resistors - 8101808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101808
Surface Mount Resistors 8101808
Panasonic ERJ6RBD3300V

Panasonic ERJ6RBD3300V

Supplier's Site
Surface Mount Resistors - 1690919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690919
Surface Mount Resistors 1690919
Panasonic ERJ6RBD3300V

Panasonic ERJ6RBD3300V

Supplier's Site
Res, 330R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 01AC1817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
01AC1817
Res, 330R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 01AC1817
RES, 330R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 330R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:330ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101808P 8101808 01AC1817
Product Name Surface Mount Resistors Surface Mount Resistors Res, 330R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 330 ohms 330 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details