Panasonic Surface Mount Resistors ERJ6RBD2202V

Description
Panasonic ERJ6RBD2202V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD2202V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101754
Surface Mount Resistors 8101754
Panasonic ERJ6RBD2202V

Panasonic ERJ6RBD2202V

Supplier's Site
Res, 22K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9515
Res, 22K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9515
RES, 22K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 22K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101754 85Y9515
Product Name Surface Mount Resistors Res, 22K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details