Panasonic Surface Mount Resistors ERJ6RBD2201V

Description
Panasonic ERJ6RBD2201V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD2201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101750
Surface Mount Resistors 8101750
Panasonic ERJ6RBD2201V

Panasonic ERJ6RBD2201V

Supplier's Site
Surface Mount Resistors - 8101750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101750P
Surface Mount Resistors 8101750P
Panasonic ERJ6RBD2201V

Panasonic ERJ6RBD2201V

Supplier's Site
Surface Mount Resistors - 1690903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690903
Surface Mount Resistors 1690903
Panasonic ERJ6RBD2201V

Panasonic ERJ6RBD2201V

Supplier's Site
Res, 2K2, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9514
Res, 2K2, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9514
RES, 2K2, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K2, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101750 8101750P 85Y9514
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K2, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 2200 ohms 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details