Panasonic Surface Mount Resistors ERJ6RBD2200V

Description
Panasonic ERJ6RBD2200V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD2200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101757
Surface Mount Resistors 8101757
Panasonic ERJ6RBD2200V

Panasonic ERJ6RBD2200V

Supplier's Site
Surface Mount Resistors - 8101757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101757P
Surface Mount Resistors 8101757P
Panasonic ERJ6RBD2200V

Panasonic ERJ6RBD2200V

Supplier's Site
Surface Mount Resistors - 1690905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690905
Surface Mount Resistors 1690905
Panasonic ERJ6RBD2200V

Panasonic ERJ6RBD2200V

Supplier's Site
Res, 220R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9513
Res, 220R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9513
RES, 220R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 220R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:220ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101757 8101757P 85Y9513
Product Name Surface Mount Resistors Surface Mount Resistors Res, 220R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details