Panasonic Surface Mount Resistors ERJ6RBD2001V

Description
Panasonic ERJ6RBD2001V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD2001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101744P
Surface Mount Resistors 8101744P
Panasonic ERJ6RBD2001V

Panasonic ERJ6RBD2001V

Supplier's Site
Surface Mount Resistors - 8101744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101744
Surface Mount Resistors 8101744
Panasonic ERJ6RBD2001V

Panasonic ERJ6RBD2001V

Supplier's Site
Surface Mount Resistors - 1690901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690901
Surface Mount Resistors 1690901
Panasonic ERJ6RBD2001V

Panasonic ERJ6RBD2001V

Supplier's Site
Res, 2K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9511
Res, 2K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9511
RES, 2K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 2K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101744P 8101744 85Y9511
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 2000 ohms 2000 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details