Panasonic Surface Mount Resistors ERJ6RBD1802V

Description
Panasonic ERJ6RBD1802V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD1802V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101732
Surface Mount Resistors 8101732
Panasonic ERJ6RBD1802V

Panasonic ERJ6RBD1802V

Supplier's Site
Surface Mount Resistors - 1690898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690898
Surface Mount Resistors 1690898
Panasonic ERJ6RBD1802V

Panasonic ERJ6RBD1802V

Supplier's Site
Res, 18K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 04AC0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
04AC0261
Res, 18K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 04AC0261
RES, 18K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 18K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:18kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8101732 04AC0261
Product Name Surface Mount Resistors Res, 18K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details