Panasonic Surface Mount Resistors ERJ6RBD1500V

Description
Panasonic ERJ6RBD1500V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD1500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1690895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1690895
Surface Mount Resistors 1690895
Panasonic ERJ6RBD1500V

Panasonic ERJ6RBD1500V

Supplier's Site
Res, 150R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 04AC0260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
04AC0260
Res, 150R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 04AC0260
RES, 150R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 150R, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:150ohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1690895 04AC0260
Product Name Surface Mount Resistors Res, 150R, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details