Panasonic Surface Mount Resistors ERJ6RBD1202V

Description
ERJ6R Resistor 0.1W2K.5%0ppm
Request a Quote Datasheet
Description
ERJ6R Resistor 0.1W2K.5%0ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101697
Surface Mount Resistors 8101697
ERJ6R Resistor 0.1W2K.5%0ppm

ERJ6R Resistor 0.1W2K.5%0ppm

Supplier's Site
Automotive SMD 0.1W 10W Resistor - 52-ERJ6RBD1202V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 10W Resistor
52-ERJ6RBD1202V
Automotive SMD 0.1W 10W Resistor 52-ERJ6RBD1202V
Res Thick Film 0805 12K Ohm 0.5% 0.1W(1/10W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ6RBD1202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD1202V can be used for catalog matching and distributor lookup.

Res Thick Film 0805 12K Ohm 0.5% 0.1W(1/10W) ±50ppm/C Pad SMD Automotive T/R Product overview: ERJ6RBD1202V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6RBD1202V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ6RBD1202V - 1057678-ERJ6RBD1202V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6RBD1202V
1057678-ERJ6RBD1202V
Chip Resistor - Surface Mount - ERJ6RBD1202V 1057678-ERJ6RBD1202V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057678-ERJ6RBD1202V Packaging: Cut Tape Termination: Solder Voltage Rating: 150 V Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 12 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RT0805DRE0712KL; ERJ6RBD1102V; ERJ-PB6D1202V; ERJ6RBD1302V; RT0805DRE0711K8L; RC0805DR-0712KLERJ-6 RBD1202V; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.25 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057678-ERJ6RBD1202V
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 150 V
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 12 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RT0805DRE0712KL; ERJ6RBD1102V; ERJ-PB6D1202V; ERJ6RBD1302V; RT0805DRE0711K8L; RC0805DR-0712KLERJ-6RBD1202V;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.25 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC

Buy Now
Res, 12K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9504 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9504
Res, 12K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9504
RES, 12K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:12kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8101697 52-ERJ6RBD1202V 1057678-ERJ6RBD1202V 85Y9504
Product Name Surface Mount Resistors Automotive SMD 0.1W 10W Resistor Chip Resistor - Surface Mount - ERJ6RBD1202V Res, 12K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 12000 ohms 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 2176094-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
3 suppliers