Panasonic Surface Mount Resistors ERJ6RBD1002V

Description
Panasonic ERJ6RBD1002V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD1002V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101671
Surface Mount Resistors 8101671
Panasonic ERJ6RBD1002V

Panasonic ERJ6RBD1002V

Supplier's Site
Res, 10K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9501
Res, 10K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9501
RES, 10K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 10K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic - 12AC1209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic
12AC1209
Res, 10K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic 12AC1209
RES, 10K, 0.5%, 0.1W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 10K, 0.5%, 0.1W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8101671 85Y9501 12AC1209
Product Name Surface Mount Resistors Res, 10K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic Res, 10K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details