Panasonic Surface Mount Resistors ERJ6RBD1001V

Description
Panasonic ERJ6RBD1001V
Request a Quote Datasheet
Description
Panasonic ERJ6RBD1001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8101678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101678
Surface Mount Resistors 8101678
Panasonic ERJ6RBD1001V

Panasonic ERJ6RBD1001V

Supplier's Site
Surface Mount Resistors - 8101678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8101678P
Surface Mount Resistors 8101678P
Panasonic ERJ6RBD1001V

Panasonic ERJ6RBD1001V

Supplier's Site
Surface Mount Resistors - 1039269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1039269
Surface Mount Resistors 1039269
Panasonic ERJ6RBD1001V

Panasonic ERJ6RBD1001V

Supplier's Site
Res, 1K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic - 12AC1208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic
12AC1208
Res, 1K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic 12AC1208
RES, 1K, 0.5%, 0.1W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

RES, 1K, 0.5%, 0.1W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic - 85Y9500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic
85Y9500
Res, 1K, 0.5%, 0.1W, 0805, Thick Film; Resistor Case Style Panasonic 85Y9500
RES, 1K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1K, 0.5%, 0.1W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:ERJ6R Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8101678 8101678P 1039269 12AC1208
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 1K, 0.5%, 0.1W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers