Panasonic Res, 82K, 5%, Thick Film; Resistor Case Style Panasonic ERJ6GEYJ823V

Description
RES, 82K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 5%, Thick Film; Resistor Case Style Panasonic
41AC9884
Res, 82K, 5%, Thick Film; Resistor Case Style Panasonic 41AC9884
RES, 82K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 82K, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:82kohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9884
Product Name Res, 82K, 5%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 82000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details