Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ751V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1329 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1329
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1329
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 750 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1204
Res, 750R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1204
RES, 750R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 750R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1329 12AC1204
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 750 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 750R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers