Panasonic Res, 68R, 5%, 0.125W, 0805; Resistor Case Style Panasonic ERJ6GEYJ680V

Description
RES, 68R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 68R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1203
Res, 68R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1203
RES, 68R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 68R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1324
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1324
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 68 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC1203 63W1324
Product Name Res, 68R, 5%, 0.125W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 68 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details