Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ561V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1320 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1320
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1320
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 560 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1320
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 560 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details