Panasonic SMD 0.125W 5100ohm 150V Resistor ERJ6GEYJ512V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ512V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ512V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 5100ohm 150V Resistor - 52-ERJ6GEYJ512V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 5100ohm 150V Resistor
52-ERJ6GEYJ512V
SMD 0.125W 5100ohm 150V Resistor 52-ERJ6GEYJ512V
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ512V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5100ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ512V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5100ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5100ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ512V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ6GEYJ512V
822770-ERJ6GEYJ512V
Chip Resistor - Surface Mount - ERJ6GEYJ512V 822770-ERJ6GEYJ512V
Manufacturer: Panasonic Win Source Part Number: 822770-ERJ6GEYJ512V Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822770-ERJ6GEYJ512V
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1318 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1318
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1318
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ6GEYJ512V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ6GEYJ512V
Chip Resistor - Surface Mount ERJ6GEYJ512V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ6GEYJ512V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ6GEYJ512V
Resistors - Chip Resistor - Surface Mount ERJ6GEYJ512V
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ6GEYJ512V 822770-ERJ6GEYJ512V 63W1318 ERJ6GEYJ512V ERJ6GEYJ512V
Product Name SMD 0.125W 5100ohm 150V Resistor Chip Resistor - Surface Mount - ERJ6GEYJ512V Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 5100 ohms
Tolerance 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details