Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic ERJ6GEYJ510V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1316
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1316
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 51 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1199
Res, 51R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1199
RES, 51R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 51R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:51ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W1316 12AC1199
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 51 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 51R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details