Panasonic Surface Mount Resistors ERJ6GEYJ471V

Description
Panasonic ERJ6GEYJ471V
Request a Quote Datasheet
Description
Panasonic ERJ6GEYJ471V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287455
Surface Mount Resistors 287455
Panasonic ERJ6GEYJ471V

Panasonic ERJ6GEYJ471V

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic - 63W1312 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic
63W1312
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic 63W1312
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 125 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.125W, 0805; Resistor Case Style Panasonic - 12AC1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
12AC1196
Res, 470R, 5%, 0.125W, 0805; Resistor Case Style Panasonic 12AC1196
RES, 470R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 470R, 5%, 0.125W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:470ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 287455 63W1312 12AC1196
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 125 Mw, 5%, 150 V Rohs Compliant Panasonic Res, 470R, 5%, 0.125W, 0805; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 470 ohms 470 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details