RES, 3R3, 5%, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.3ohm; Product Range:ERJ6GE Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41AC9881 |
| Product Name | Res, 3R3, 5%, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 3.3 ohms |
| Tolerance | 5 +/- % |