Panasonic SMD 0.125W 330000ohm 150V Resistor ERJ6GEYJ334V

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 330000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 330000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 330000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ334V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 330000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 330000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 330000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ334V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 330000ohm 150V Resistor - 52-ERJ6GEYJ334V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 330000ohm 150V Resistor
52-ERJ6GEYJ334V
SMD 0.125W 330000ohm 150V Resistor 52-ERJ6GEYJ334V
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 330000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 330000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 330000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ334V can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 330000ohm, 150V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: ERJ6GEYJ334V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 330000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 330000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ6GEYJ334V can be used for catalog matching and distributor lookup.

Supplier's Site
Res, Aec-Q200, Thick Film, 330K, 0805 Rohs Compliant Panasonic - 24AC8443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 330K, 0805 Rohs Compliant Panasonic
24AC8443
Res, Aec-Q200, Thick Film, 330K, 0805 Rohs Compliant Panasonic 24AC8443
RES, AEC-Q200, THICK FILM, 330K, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 330K, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ6GEYJ334V 24AC8443
Product Name SMD 0.125W 330000ohm 150V Resistor Res, Aec-Q200, Thick Film, 330K, 0805 Rohs Compliant Panasonic
Resistance Range 330000 ohms
Tolerance 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers